Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 50579003

Description
Manufacturer: Molex Win Source Part Number: 1332755-0050579003 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 50579003-C,0050-57-9 003-C,50-57-9003-P,0 050579003-C,70066-00 02,50-57-9003,WM2801 ,0050-57-9003,505790 03,50-57-9003-C,WM28 01-NDR Base Product Number: 005057 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332755-0050579003 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 50579003-C,0050-57-9 003-C,50-57-9003-P,0 050579003-C,70066-00 02,50-57-9003,WM2801 ,0050-57-9003,505790 03,50-57-9003-C,WM28 01-NDR Base Product Number: 005057 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332755-0050579003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332755-0050579003
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332755-0050579003
Manufacturer: Molex Win Source Part Number: 1332755-0050579003 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 50579003-C,0050-57-9 003-C,50-57-9003-P,0 050579003-C,70066-00 02,50-57-9003,WM2801 ,0050-57-9003,505790 03,50-57-9003-C,WM28 01-NDR Base Product Number: 005057 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332755-0050579003
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 50579003-C,0050-57-9003-C,50-57-9003-P,0050579003-C,70066-0002,50-57-9003,WM2801,0050-57-9003,50579003,50-57-9003-C,WM2801-NDR
Base Product Number: 005057
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Housing Pre-ordered Connectors RoHS - 514-50579003 - Utmel Electronic Limited
Hong Kong, China
Housing Pre-ordered Connectors RoHS
514-50579003
Housing Pre-ordered Connectors RoHS 514-50579003
Housing Pre-ordered Connectors RoHS

Housing Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332755-0050579003 514-50579003
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Housing Pre-ordered Connectors RoHS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data