Molex Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex 50579002

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:SL 70058 & 71851 Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:SL 70058 & 71851 Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex - 74AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex
74AC2317
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex 74AC2317
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:SL 70058 & 71851 Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact Termination RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:SL 70058 & 71851 Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2317
Product Name Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details