CONNECTOR HOUSING, PLUG, 4POS; Product Range:MUO 2.5 505596 Series; Gender:Plug; No. of Positions:4Positions
CONNECTOR HOUSING, PLUG, 4POS; Product Range:MUO 2.5 505596 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Molex 505597, 56134-9000, 56134-9100, 59370 Series Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 47AC4070 |
| Product Name | Connector Housing, Plug, 4Pos; Product Range Molex |