Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5055780471

Description
Manufacturer: Molex Win Source Part Number: 1332858-5055780471 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250VAC/DC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial Standard Package: 900 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.232" (5.90mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Other Part Number: WM17949CT,505578-047 1,WM17949TR,WM17949D KR Base Product Number: 505578 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332858-5055780471 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250VAC/DC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial Standard Package: 900 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.232" (5.90mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Other Part Number: WM17949CT,505578-047 1,WM17949TR,WM17949D KR Base Product Number: 505578 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332858-5055780471 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332858-5055780471
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332858-5055780471
Manufacturer: Molex Win Source Part Number: 1332858-5055780471 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250VAC/DC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial Standard Package: 900 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.232" (5.90mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Other Part Number: WM17949CT,505578-047 1,WM17949TR,WM17949D KR Base Product Number: 505578 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332858-5055780471
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 4
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250VAC/DC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial
Standard Package: 900
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.232" (5.90mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Other Part Number: WM17949CT,505578-0471,WM17949TR,WM17949DKR
Base Product Number: 505578
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - 5055780471 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5055780471
Headers, Male Pins 5055780471
CONN HEADER SMD R/A 4POS 2MM

CONN HEADER SMD R/A 4POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332858-5055780471 5055780471
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Surface Mount, Right Angle SMT; Solder; Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102973-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Specs
Product Type IC Headers
View Details
1 1/4
Specs
Product Type IC Socket
View Details