Molex Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex 505578-0671

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex - 56AC1972 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex
56AC1972
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex 56AC1972
CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Lock PLUS 505578 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Lock PLUS 505578 Series RoHS Compliant: Yes

Supplier's Site Datasheet
2.0W/b Smt Raplug 6Ckt Blk Embstppkg Rohs Compliant Molex - 80AH0284 - Newark, An Avnet Company
Chicago, IL, United States
2.0W/b Smt Raplug 6Ckt Blk Embstppkg Rohs Compliant Molex
80AH0284
2.0W/b Smt Raplug 6Ckt Blk Embstppkg Rohs Compliant Molex 80AH0284
2.0W/B SMT RAPLUG 6CKT BLK EMBSTPPKG ROHS COMPLIANT: YES

2.0W/B SMT RAPLUG 6CKT BLK EMBSTPPKG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 505578-0671 56AC1972
Product Name Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 8194279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details