The Molex Micro-Lock Plus Connector, part number 54AC8802, is an 8-position, single-row header designed for wire-to-board applications. It features a 2.00mm pitch and is constructed with a polyamide resin body and brass contacts, which are plated with matte tin for enhanced conductivity. The connector supports a maximum current of 3.0A per contact and a voltage rating of 250V AC/DC. It is suitable for surface mount termination and has a durability rating of up to 30 mating cycles. The operating temperature range is from -40°C to +105°C. This connector is RoHS compliant and packaged in embossed tape on a reel for convenient handling.
2.0MM SURF MT VERT HDR,8CKT MICRO-LOCK+,WTB,BLK
Micro-Lock Plus 2.00mm Pitch Wire-to-Boa
Micro-Lock Plus 2.00mm Pitch Wire-to-Boa
Micro-Lock Plus 2.00mm Pitch Wire-to-Boa
CONNECTOR, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 505575 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 505575 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 505575-0871 | 1865105P | 1865105 | 54AC8802 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | PCB Headers | PCB Headers | Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex |
| Connector Type | Micro Connector and Nano Connector | Wire to Board Connector | Header Connector | |
| Category | Wire to Board Connector | |||
| Termination | Solder |