2.0MM SURF MT VERT HDR,5CKT MICRO-LOCK+,WTB,BLK
Connector
CONNECTOR, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 505575 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 505575-0571 | 505575-0571 | 56AC1966 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex | |
| Connector Type | Micro Connector and Nano Connector |