2.0W/B SMT STPLUG 4C BLK WOKP - CUT TAPE
Connector
CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 505575 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 505575-0471 | 1865052 | 1865134P | 505575-0471 | 56AC1965 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | PCB Headers | PCB Headers | Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex | |
| Gender | Male / Plug | ||||
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder |