Molex Connectors,Interconnects 5055700201

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB Fastening Type: Lever Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB Fastening Type: Lever Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB Fastening Type: Lever Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB
Fastening Type: Lever Lock

Buy Now Datasheet
Rectangular Connector Housings - WM26776-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM26776-ND
Rectangular Connector Housings WM26776-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5055700201
Electronic Connector 319-5055700201
Micro-Lock PLUS Receptacle Housing, 2.00mm Pitch, Single Row, with Positive Lock, 2 Circuits, Black Product overview: 5055700201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5055700201 can be used for catalog matching and distributor lookup.

Micro-Lock PLUS Receptacle Housing, 2.00mm Pitch, Single Row, with Positive Lock, 2 Circuits, Black Product overview: 5055700201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5055700201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 666028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
666028
Wire Housings & Plugs 666028
Molex 5055700201 Connector Housing

Molex 5055700201 Connector Housing

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM26776-ND 319-5055700201 666028
Product Name Connectors,Interconnects Rectangular Connector Housings Electronic Connector Wire Housings & Plugs
Termination Solder, PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers