Win Source Part Number: 1349386-5055681071
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Micro-Lock PLUS 505568
Number of Positions: 10
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Brass
Voltage Rating: 50VAC/DC
Mated Stacking Heights: 7.4mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial
Standard Package: 1,200
Insulation Material: Polyamide (PA) , Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.165" (4.20mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 505568
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1349386-5055681071 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Surface Mount |
| Voltage Rating | 50 volts |