Molex Connectors,Interconnects 5055680571

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-5055680571
SMD Electronic Connector 314-5055680571
5 Pos 1.25mm SMD Shrouded Header, Male, Solder ST Product overview: 5055680571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055680571 can be used for catalog matching and distributor lookup.

5 Pos 1.25mm SMD Shrouded Header, Male, Solder ST Product overview: 5055680571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055680571 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - WM17036DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM17036DKR-ND
Headers, Male Pins WM17036DKR-ND
"Connector Header Surface Mount 5 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 5 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM17036CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM17036CT-ND
Headers, Male Pins WM17036CT-ND
"Connector Header Surface Mount 5 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 5 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM17036TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM17036TR-ND
Headers, Male Pins WM17036TR-ND
"Connector Header Surface Mount 5 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 5 position 0.049"" (1.25mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5055680571
Connectors >> Wire To Board / Wire To Wire Connector 5055680571
- Wire To Board / Wire To Wire Connector ROHS

- Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-5055680571 WM17036DKR-ND 5055680571
Product Name Connectors,Interconnects SMD Electronic Connector Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector
Termination Solder
Unlock Full Specs
to access all available technical data