Molex SMD 94V Electronic Connector 5055680481

Description
4 Pos 1.25mm SMD Header, Straight, 1 Row, 94V-0 Product overview: 5055680481 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055680481 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 1.25mm SMD Header, Straight, 1 Row, 94V-0 Product overview: 5055680481 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055680481 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 94V Electronic Connector
314-5055680481
SMD 94V Electronic Connector 314-5055680481
4 Pos 1.25mm SMD Header, Straight, 1 Row, 94V-0 Product overview: 5055680481 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055680481 can be used for catalog matching and distributor lookup.

4 Pos 1.25mm SMD Header, Straight, 1 Row, 94V-0 Product overview: 5055680481 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055680481 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 665727 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
665727
PCB Headers 665727
Molex 5055680481 PCB Header

Molex 5055680481 PCB Header

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Contact Type: Female Socket
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)

Buy Now Datasheet
Headers, Male Pins - WM26833TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM26833TR-ND
Headers, Male Pins WM26833TR-ND
"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM26833DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM26833DKR-ND
Headers, Male Pins WM26833DKR-ND
"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM26833CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM26833CT-ND
Headers, Male Pins WM26833CT-ND
"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-5055680481 665727 WM26833TR-ND
Product Name SMD 94V Electronic Connector PCB Headers Connectors,Interconnects Headers, Male Pins
Geometry Straight
Termination Solder
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26726-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details