Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038993-505568-0671
Number of Rows: 1
Contact Material: Nickel, Tin
Voltage Rating: 50 V
Current Rating: 1.5 A
Number of Contacts: 6
Number of Circuits: 6
Orientation: Vertical
Height: 4.4 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 505568-0671505568-06
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Ambient Temperature Range High: 105 °C
Headers & Wire Housings MicroLockPlus 1.25MM VERT HDR SR 6CKT BLK Product overview: 505568-0671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-505568-0671 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 6POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock 505568 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 505568-0671 | 1615929 | 1615929P | 1038993-505568-0671 | 2027-505568-0671 | 37AC2929 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 505568-0671 | Electronic Connector | Connector, Header, 6Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | |||||
| Connector Type | Header Connector | Circular / Cylindrical Connectors | ||||
| Termination | Solder | |||||
| Mounting | Surface mount | |||||
| Contact Pitch | 1.25 mm (0.0492 inch) |