CONNECTOR, HEADER, 6POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505568 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact RoHS Compliant: Yes
CONNECTOR, HEADER, 6POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Lock 505568 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin-Bismuth RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 74AC2980 | 07AH5222 |
| Product Name | Connector, Header, 6Pos, 1Row, 1.25Mm; Pitch Spacing Molex | Connector, Header, 6Pos, 1Row, 1.25Mm; Pitch Spacing Molex |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount | SMT; Surface Mount |