CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505568 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 74AC2978 |
| Product Name | Connector, Header, 4Pos, 1Row, 1.25Mm; Pitch Spacing Molex |
| Product Type | IC Headers |