Molex PCB Headers 505568-0471

Description
Molex 505568-0471 PCB Header
Request a Quote Datasheet
Description
Molex 505568-0471 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1615883 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1615883
PCB Headers 1615883
Molex 505568-0471 PCB Header

Molex 505568-0471 PCB Header

Supplier's Site
PCB Headers - 1615924 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1615924
PCB Headers 1615924
Molex 505568-0471 PCB Header

Molex 505568-0471 PCB Header

Supplier's Site
PCB Headers - 1615924P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1615924P
PCB Headers 1615924P
Molex 505568-0471 PCB Header

Molex 505568-0471 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 505568-0471 - 1038992-505568-0471 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 505568-0471
1038992-505568-0471
Circular Connectors - Circular Connectors - Housings - 505568-0471 1038992-505568-0471
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038992-505568-0471 Number of Rows: 1 Contact Material: Nickel, Tin Voltage Rating: 50 V Current Rating: 1.5 A Number of Contacts: 4 Number of Circuits: 4 Orientation: Vertical Height: 4.4 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 505568-0471505568-04 71.; 5055680471; 5055680471.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Ambient Temperature Range High: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038992-505568-0471
Number of Rows: 1
Contact Material: Nickel, Tin
Voltage Rating: 50 V
Current Rating: 1.5 A
Number of Contacts: 4
Number of Circuits: 4
Orientation: Vertical
Height: 4.4 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 505568-0471505568-0471.; 5055680471; 5055680471.;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Ambient Temperature Range High: 105 °C

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 505568-0471 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
505568-0471
Connectors Crimp Housings, Series Mating PCB Headers 505568-0471
MICRO-LOCK + VERTICAL HEADER SINGLE ROW 4 CIRCUIT BLACK

MICRO-LOCK + VERTICAL HEADER SINGLE ROW 4 CIRCUIT BLACK

Buy Now
Singapore, Singapore
Electronic Connector
2027-505568-0471
Electronic Connector 2027-505568-0471
Headers & Wire Housings MicroLockPlus 1.25MM VERT HDR SR 4CKT BLK Product overview: 505568-0471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-505568-0471 can be used for catalog matching and distributor lookup.

Headers & Wire Housings MicroLockPlus 1.25MM VERT HDR SR 4CKT BLK Product overview: 505568-0471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-505568-0471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex - 37AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex
37AC2927
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex 37AC2927
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 505568 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 505568 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1615883 1615924P 1038992-505568-0471 505568-0471 2027-505568-0471 37AC2927
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 505568-0471 Connectors Crimp Housings, Series Mating PCB Headers Electronic Connector Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex
Category Wire to Board Connector
Connector Type Header Connector Circular / Cylindrical Connectors Micro Connector and Nano Connector
Termination Solder
Mounting Surface mount
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data