Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Shrouding: Unshrouded
Termination Style: Solder
Fastening Type: Spring Lock
Conn Shrouded Header (4 Sides) HDR 8 POS 1.25mm Solder RA Side Entry SMD Micro-Lock™ T/R Product overview: 5055670871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055670871 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-5055670871 | WM17115TR-ND | |
| Product Name | Connectors,Interconnects | SMD Electronic Connector | Headers, Male Pins |
| Connector Type | Header Connector; Header |