Molex Headers, Male Pins 5055670671

Description
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM17042TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM17042TR-ND
Headers, Male Pins WM17042TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM17042DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM17042DKR-ND
Headers, Male Pins WM17042DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM17042CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM17042CT-ND
Headers, Male Pins WM17042CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A Electronic Connector
314-5055670671
SMD 1.5A Electronic Connector 314-5055670671
6 Pos Male RA Header, Surface Mount, 1.5A, 105C Product overview: 5055670671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055670671 can be used for catalog matching and distributor lookup.

6 Pos Male RA Header, Surface Mount, 1.5A, 105C Product overview: 5055670671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5055670671 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER SMD R/A 6POS 1.25MM - 514-5055670671 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER SMD R/A 6POS 1.25MM
514-5055670671
CONN HEADER SMD R/A 6POS 1.25MM 514-5055670671
CONN HEADER SMD R/A 6POS 1.25MM

CONN HEADER SMD R/A 6POS 1.25MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM17042TR-ND 314-5055670671 514-5055670671
Product Name Headers, Male Pins SMD 1.5A Electronic Connector CONN HEADER SMD R/A 6POS 1.25MM
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-041LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details