Connector
CONNECTOR, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Lock 505567 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Lock 505567 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1615937P | 1615937 | 505567-0571 | 37AC2923 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Geometry | Right Angle | |||
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | |||
| Termination | Solder |