"Rectangular Connectors - Housings Receptacle Black 0.049"" (1.25mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: DO-214AC, SMA Flat Leads
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Contact Termination: Solder, PCB
Conn Housing RCP 14 POS 1.25mm Crimp ST Cable Mount Black Bag Product overview: 5055651401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5055651401 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5055651401-ND | 319-5055651401 | |
| Product Name | Rectangular Connector Housings | Connectors,Interconnects | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |