Manufacturer: Molex
Win Source Part Number: 1332594-5055650501
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 5
Pitch: 0.049" (1.25mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Other Part Number: 505565-0501,WM17046
Base Product Number: 505565
RoHS Status: ROHS3 Compliant
CONNECTOR ACCESSORY, Product overview: 5055650501 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5055650501 can be used for catalog matching and distributor lookup.
"5 Rectangular Connectors - Housings Receptacle Black 0.049"" (1.25mm)"
1.25mm 1x5P 5 1 P=1.25mm Rectangular Connectors Housings ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332594-5055650501 | 319-5055650501 | WM17046-ND | 5055650501 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Electronic Connector | Rectangular Connector Housings | Connectors >> Rectangular Connectors Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |