Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Contact Termination: Solder, PCB
Fastening Type: Spring Lock
Color: Gray
Combination Line Connector, Product overview: 5055650201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5055650201 can be used for catalog matching and distributor lookup.
"2 Rectangular Connectors - Housings Receptacle Black 0.049"" (1.25mm)"
1.25mm 1x2P 2 1 P=1.25mm Rectangular Connectors Housings ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-5055650201 | WM17043-ND | 5055650201 | |
| Product Name | Connectors,Interconnects | Electronic Connector | Rectangular Connector Housings | Connectors >> Rectangular Connectors Housings |
| Termination | Solder, PCB |