Molex Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 505565-0601

Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex - 34AC0137 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
34AC0137
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 34AC0137
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Pitch Spacing Molex - 74AC2970 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Pitch Spacing Molex
74AC2970
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Pitch Spacing Molex 74AC2970
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Micro-Lock PLUS 505565 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Micro-Lock PLUS 505565 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AC0137
Product Name Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details