CONNECTOR, RCPT, 5POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:Micro-Lock PLUS 505565 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 74AC2969 |
| Product Name | Connector, Rcpt, 5Pos, 1Row, 1.25Mm; Pitch Spacing Molex |