Molex Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 505565-0401

Description
MICRO-LOCK + RECEPTACLE HSNG SINGLE ROW 4 CIRCUIT BLACK
Request a Quote Datasheet
Description
MICRO-LOCK + RECEPTACLE HSNG SINGLE ROW 4 CIRCUIT BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 505565-0401 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
505565-0401
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 505565-0401
MICRO-LOCK + RECEPTACLE HSNG SINGLE ROW 4 CIRCUIT BLACK

MICRO-LOCK + RECEPTACLE HSNG SINGLE ROW 4 CIRCUIT BLACK

Buy Now
Singapore, Singapore
Electronic Connector
2027-505565-0401
Electronic Connector 2027-505565-0401
Headers & Wire Housings Micro-Lock Plus HSG SR 4CKT W/POSLCK BLK Product overview: 505565-0401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-505565-0401 can be used for catalog matching and distributor lookup.

Headers & Wire Housings Micro-Lock Plus HSG SR 4CKT W/POSLCK BLK Product overview: 505565-0401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-505565-0401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 505565-0401 - 1207478-505565-0401 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 505565-0401
1207478-505565-0401
Circular Connectors - Circular Connectors - Housings - 505565-0401 1207478-505565-0401
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207478-505565-0401 Number of Rows: 1 Number of Contacts: 4 Gender: Receptacle Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 505565-0401 .; 505565-0401.; 5055650401; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207478-505565-0401
Number of Rows: 1
Number of Contacts: 4
Gender: Receptacle
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 505565-0401 .; 505565-0401.; 5055650401;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C

Buy Now
Wire Housings & Plugs - 1615944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1615944
Wire Housings & Plugs 1615944
Molex 505565-0401 Connector Housing

Molex 505565-0401 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1615893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1615893
Wire Housings & Plugs 1615893
Molex 505565-0401 Connector Housing

Molex 505565-0401 Connector Housing

Supplier's Site
1.25Wtb Single Rec Hsg 4Ckt Black Rohs Compliant Molex - 44AJ8207 - Newark, An Avnet Company
Chicago, IL, United States
1.25Wtb Single Rec Hsg 4Ckt Black Rohs Compliant Molex
44AJ8207
1.25Wtb Single Rec Hsg 4Ckt Black Rohs Compliant Molex 44AJ8207
1.25WTB SINGLE REC HSG 4CKT BLACK ROHS COMPLIANT: YES

1.25WTB SINGLE REC HSG 4CKT BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 505565-0401 2027-505565-0401 1207478-505565-0401 1615944 44AJ8207
Product Name Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Electronic Connector Circular Connectors - Circular Connectors - Housings - 505565-0401 Wire Housings & Plugs 1.25Wtb Single Rec Hsg 4Ckt Black Rohs Compliant Molex
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data