Molex Connector, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex 505565-0301

Description
CONNECTOR, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex - 34AC0134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex
34AC0134
Connector, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex 34AC0134
CONNECTOR, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 505565; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:1.25mm; For Use With:505431, 797581148, 797581149, 797582143, 797582144 Crimp Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AC0134
Product Name Connector, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details