Connector
CONNECTOR, RCPT, 4P4S, 2ROW, 0.4MM; Pitch Spacing:0.4mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:SlimStack 505473 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
CONNECTOR, RCPT, 4P4S, 2ROW, 0.4MM; Pitch Spacing:0.4mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:SlimStack 505473 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 505473-0810 | 93AH0654 |
| Product Name | Connector, Rcpt, 4P4S, 2Row, 0.4Mm; Pitch Spacing Molex | |
| Termination | Surface Mount |