"Connector Header Surface Mount, Right Angle 16 position 0.049"" (1.25mm)"
CONN HEADER SMD R/A 16POS 1.25MM
CONN HEADER SMD R/A 16POS 1.25MM
CONN HEADER SMD R/A 16POS 1.25MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5054481671TR-ND | 5054481671 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |