Conn Wire to Board HDR 12 POS 1.25mm Solder RA Side Entry SMD T/R Product overview: 5054481271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5054481271 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Mounting Type: Fixed
Termination: Solder
Fastening Type: Lever Lock
"Connector Header Surface Mount, Right Angle 12 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.049"" (1.25mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-5054481271 | WM26821DKR-ND | |
| Product Name | SMD Electronic Connector | Connectors,Interconnects | Headers, Male Pins |
| Termination | Solder |