Molex Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 505448-3071

Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 69AC7578 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
69AC7578
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 69AC7578
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 69AC7579 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
69AC7579
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 69AC7579
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7578
Product Name Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
1 1/4
Specs
Product Type IC Socket
View Details
PCB Connector Headers & Receptacles - 102974-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details