1.25WB DL RA ASSY 10CKT BK G07
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038692-505448-1051
Number of Rows: 2
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 505448-1051505448105
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Connector
1.25WB DL RA ASSY 10CKT BK G076 ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 505448-1051 | 1038692-505448-1051 | 505448-1051 | 65AH3085 |
| Product Name | Connectors Board to Board, Mezzanine, Board Stacking, PC104 | Circular Connectors - Circular Connectors - Housings - 505448-1051 | 1.25Wb Dl Ra Assy 10Ckt Bk G076 Rohs Compliant Molex | |
| Connector Type | Board to Board Connector | Circular / Cylindrical Connectors |