WTB CONNECTOR, R/A HDR, 8POS, 2ROW, SMT; Connector Systems:Signal, Wire to Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:Micro-Lock Plus 505448 SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 65AH3083 |
| Product Name | Wtb Connector, R/a Hdr, 8Pos, 2Row, Smt; Connector Systems Molex |