Molex Headers, Male Pins 5054331271

Description
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM26809DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM26809DKR-ND
Headers, Male Pins WM26809DKR-ND
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM26809CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM26809CT-ND
Headers, Male Pins WM26809CT-ND
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM26809TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM26809TR-ND
Headers, Male Pins WM26809TR-ND
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-5054331271
SMD Electronic Connector 314-5054331271
Conn Wire to Board HDR 12 POS 1.25mm Solder ST Top Entry SMD Micro-Lock PLUS T/R Product overview: 5054331271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5054331271 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 12 POS 1.25mm Solder ST Top Entry SMD Micro-Lock PLUS T/R Product overview: 5054331271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5054331271 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER SMD 12POS 1.25MM - 514-5054331271 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER SMD 12POS 1.25MM
514-5054331271
CONN HEADER SMD 12POS 1.25MM 514-5054331271
CONN HEADER SMD 12POS 1.25MM

CONN HEADER SMD 12POS 1.25MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM26809DKR-ND 314-5054331271 514-5054331271
Product Name Headers, Male Pins SMD Electronic Connector CONN HEADER SMD 12POS 1.25MM
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 3 to 125 #
View Details