Molex Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 505433-3071

Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 69AC7569 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
69AC7569
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 69AC7569
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 75AC9197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
75AC9197
Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 75AC9197
CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505433 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7569
Product Name Connector, Header, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - G125-MV22605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Specs
Product Type IC Headers
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details