Headers & Wire Housings MicroLockPlus 1.25MM VRT HDR DR 10CKT BLK Product overview: 505433-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-505433-1071 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038989-505433-1071
Number of Rows: 2
Contact Material: Brass
Number of Circuits: 10
Orientation: Vertical
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 505433-1071505433107
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536694040
CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2027-505433-1071 | 505433-1071 | 1038989-505433-1071 | 91AH5660 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 505433-1071 | Connector, Header, 10Pos, 2Row, 1.25Mm; Connector Systems Molex | |
| Voltage Rating | 50 volts |