Conn Housing RCP 26 POS 1.25mm Crimp ST Cable Mount Black Bag Product overview: 5054322601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5054322601 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB
Fastening Type: Lever Lock
Color: Gray
"26 Rectangular Connectors - Housings Receptacle Black 0.049"" (1.25mm)"
- Rectangular Connectors Housings ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-5054322601 | WM26768-ND | 5054322601 | |
| Product Name | Electronic Connector | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Rectangular Connector Housings | Connectors >> Rectangular Connectors Housings |
| Termination | Solder, PCB |