Molex Connector, Rcpt, 20Pos, 2Row, 1.25Mm; Pitch Spacing Molex 505432-2001

Description
CONNECTOR, RCPT, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Micro-Lock PLUS 505432 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Micro-Lock PLUS 505432 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 71AC0895 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.25Mm; Pitch Spacing Molex
71AC0895
Connector, Rcpt, 20Pos, 2Row, 1.25Mm; Pitch Spacing Molex 71AC0895
CONNECTOR, RCPT, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Micro-Lock PLUS 505432 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Micro-Lock PLUS 505432 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71AC0895
Product Name Connector, Rcpt, 20Pos, 2Row, 1.25Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details