Manufacturer: Molex
Win Source Part Number: 1332865-5054061060
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Number of Positions: 10
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 450
Mounting: Surface Mount
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Beige
Insulation Height: 0.344" (8.75mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM20877DKR,WM20877TR
Base Product Number: 505406
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
"10 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold"
CONN RCPT 10POS 0.059 GOLD SMD
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332865-5054061060 | WM20877TR-ND | 5054061060 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Automotive Connector; Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |