Molex Connector, Rcpt, 10Pos, 2Row, 1.5Mm; Connector Systems Molex 505406-1060

Description
CONNECTOR, RCPT, 10POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 505406 Series; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 505406 Series; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 2Row, 1.5Mm; Connector Systems Molex - 03AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.5Mm; Connector Systems Molex
03AH4115
Connector, Rcpt, 10Pos, 2Row, 1.5Mm; Connector Systems Molex 03AH4115
CONNECTOR, RCPT, 10POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 505406 Series; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 505406 Series; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 03AH4115
Product Name Connector, Rcpt, 10Pos, 2Row, 1.5Mm; Connector Systems Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type UHF
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1053378-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
6 suppliers
Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details