Molex Connector, Rcpt, 14Pos, 1Row, 1.5Mm; Pitch Spacing Molex 505405-1470

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 14Pos, 1Row, 1.5Mm; Pitch Spacing Molex - 78Y8810 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 1Row, 1.5Mm; Pitch Spacing Molex
78Y8810
Connector, Rcpt, 14Pos, 1Row, 1.5Mm; Pitch Spacing Molex 78Y8810
CONNECTOR, RCPT, 14POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:CLIK-Mate 505405 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:CLIK-Mate 505405 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 505405-1470 78Y8810
Product Name Connector, Rcpt, 14Pos, 1Row, 1.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details