Molex Electronic Connector 505278-0533

Description
FFC & FPC Connectors 0.5 FFC ZIF BTM CONT 5Ckt R/A FRONT FLIP Product overview: 505278-0533 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-505278-0533 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC & FPC Connectors 0.5 FFC ZIF BTM CONT 5Ckt R/A FRONT FLIP Product overview: 505278-0533 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-505278-0533 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
350-505278-0533
Electronic Connector 350-505278-0533
FFC & FPC Connectors 0.5 FFC ZIF BTM CONT 5Ckt R/A FRONT FLIP Product overview: 505278-0533 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-505278-0533 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 0.5 FFC ZIF BTM CONT 5Ckt R/A FRONT FLIP Product overview: 505278-0533 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-505278-0533 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On FS19 505278 Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Active Base Product Number: 505278 Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Pitch: 0.020" (0.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On FS19 505278
Package: Tape & Reel (TR) /Cut Tape (CT)
Product Status: Active
Base Product Number: 505278
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Pitch: 0.020" (0.50mm)

Buy Now Datasheet
0.5 Ffc Zif Btm Cont Embt Pkg 5Ckt Molex - 34AC0003 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Ffc Zif Btm Cont Embt Pkg 5Ckt Molex
34AC0003
0.5 Ffc Zif Btm Cont Embt Pkg 5Ckt Molex 34AC0003
0.5 FFC ZIF BTM CONT EMBT PKG 5CKT

0.5 FFC ZIF BTM CONT EMBT PKG 5CKT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-505278-0533 34AC0003
Product Name Electronic Connector Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies 0.5 Ffc Zif Btm Cont Embt Pkg 5Ckt Molex
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details