Molex SMD Electronic Connector 5052744040

Description
CONN PLUG 40POS SMD GOLD Product overview: 5052744040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052744040 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN PLUG 40POS SMD GOLD Product overview: 5052744040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052744040 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 308-5052744040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-5052744040
SMD Electronic Connector 308-5052744040
CONN PLUG 40POS SMD GOLD Product overview: 5052744040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052744040 can be used for catalog matching and distributor lookup.

CONN PLUG 40POS SMD GOLD Product overview: 5052744040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052744040 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 5052744040 - 907101-5052744040 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5052744040
907101-5052744040
Rectangular Connectors - 5052744040 907101-5052744040
Manufacturer: Molex, LLC Win Source Part Number: 907101-5052744040 Series: SlimStack Armor 505274 Features: 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: 505274 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907101-5052744040
Series: SlimStack Armor 505274
Features: 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 505274
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8536.69.4040

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5052744040
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5052744040
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-5052744040 907101-5052744040 5052744040
Product Name SMD Electronic Connector Rectangular Connectors - 5052744040 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 40279875 - Radwell International
Specs
Gender Male / Plug
View Details