Molex Rectangular Connectors - 505274-4012 505274-4012

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 505274-4012 - 907100-505274-4012 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 505274-4012
907100-505274-4012
Rectangular Connectors - 505274-4012 907100-505274-4012
Manufacturer: Molex, LLC Win Source Part Number: 907100-505274-4012 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907100-505274-4012
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-505274-4012
SMD Electronic Connector 316-505274-4012
Conn Board to Board HDR 40 POS 0.35mm Solder ST Top Entry SMD T/R Product overview: 505274-4012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-505274-4012 can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 40 POS 0.35mm Solder ST Top Entry SMD T/R Product overview: 505274-4012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-505274-4012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.35 B/b Plug Assy 40Ckt Embstp Pkg Rohs Compliant Molex - 84AC5514 - Newark, An Avnet Company
Chicago, IL, United States
0.35 B/b Plug Assy 40Ckt Embstp Pkg Rohs Compliant Molex
84AC5514
0.35 B/b Plug Assy 40Ckt Embstp Pkg Rohs Compliant Molex 84AC5514
0.35 B/B PLUG ASSY 40CKT EMBSTP PKG ROHS COMPLIANT: YES

0.35 B/B PLUG ASSY 40CKT EMBSTP PKG ROHS COMPLIANT: YES

Supplier's Site
0.35 B/b Plug Assy 40Ckt Embstp Pkg Rohs Compliant Molex - 44AJ8162 - Newark, An Avnet Company
Chicago, IL, United States
0.35 B/b Plug Assy 40Ckt Embstp Pkg Rohs Compliant Molex
44AJ8162
0.35 B/b Plug Assy 40Ckt Embstp Pkg Rohs Compliant Molex 44AJ8162
0.35 B/B Plug Assy 40Ckt EmbsTp Pkg RoHS Compliant: Yes

0.35 B/B Plug Assy 40Ckt EmbsTp Pkg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 505274-4012 907100-505274-4012 316-505274-4012 84AC5514
Product Name Rectangular Connectors - 505274-4012 SMD Electronic Connector 0.35 B/b Plug Assy 40Ckt Embstp Pkg Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details