Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038988-50516-8041
Packaging: Cut Tape (CT)
Connector Type: Connector, Crimp, PCB, Signal
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Gender: Female
Length: 3.55 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 20 mΩ
Height: 1.25 mm
Contact Gender: Female
Plating: Gold
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 50394-8100; 794954-4; 102241-2; 08-70-1039; 16-02-0083; 2803600505168041; 50516-8041.; 505168041;
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.07 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 32 AWG
Wire/Cable Diameter: 330 µm
Max Current Rating: 1 A
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 32 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038988-50516-8041 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 50516-8041 |