Molex Connectors,Interconnects 5051520400

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 24-LBGA Product Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 24-LBGA Product Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 24-LBGA Product Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 24-LBGA
Product Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet
Rectangular Connector Accessories - WM12265-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
WM12265-ND
Rectangular Connector Accessories WM12265-ND
Connector Retainer For DuraClik Series

Connector Retainer For DuraClik Series

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-5051520400
Automotive Electronic Connector 340-5051520400
Connector Accessories Retainer Glass Filled Polybutylene Terephthalate DuraClik™ Automotive Bag Product overview: 5051520400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5051520400 can be used for catalog matching and distributor lookup.

Connector Accessories Retainer Glass Filled Polybutylene Terephthalate DuraClik™ Automotive Bag Product overview: 5051520400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5051520400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM12265-ND 340-5051520400
Product Name Connectors,Interconnects Rectangular Connector Accessories Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details