MOLEX
505152-1400 -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, LO POWER (<5A/CKT)
Molex
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
505152-1400
Description
2.0W/B RETAINER 14ckt
-
Heilind Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
2.0W/B RETAINER 14ckt
Request a Quote
Email Supplier
Suppliers
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
505152-1400
Buy Now
2.0W/b Retainer 14Ckt Molex
56Y2027
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
505152-1400 |
505152-1400 |
56Y2027 |
|
Product Name
|
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) |
|
2.0W/b Retainer 14Ckt Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers