Molex Automotive Electronic Connector 5051510600

Description
Conn Housing RCP 6 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 5051510600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5051510600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing RCP 6 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 5051510600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5051510600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
319-5051510600
Automotive Electronic Connector 319-5051510600
Conn Housing RCP 6 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 5051510600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5051510600 can be used for catalog matching and distributor lookup.

Conn Housing RCP 6 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 5051510600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5051510600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - WM17285-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM17285-ND
Rectangular Connector Housings WM17285-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB

Buy Now Datasheet
CONN RCPT HSG 6POS 2.00MM - 514-5051510600 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG 6POS 2.00MM
514-5051510600
CONN RCPT HSG 6POS 2.00MM 514-5051510600
CONN RCPT HSG 6POS 2.00MM

CONN RCPT HSG 6POS 2.00MM

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
5051510600
Connectors >> Rectangular Connectors Housings 5051510600
2mm 1x6P 6 1 P=2mm Rectangular Connectors Housings ROHS

2mm 1x6P 6 1 P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-5051510600 WM17285-ND 514-5051510600 5051510600
Product Name Automotive Electronic Connector Rectangular Connector Housings Connectors,Interconnects CONN RCPT HSG 6POS 2.00MM Connectors >> Rectangular Connectors Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products