Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015776-505151-1500
Packaging: Bulk
Number of Positions: 15
Pitch: 2.0066 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Receptacle
Number of Circuits: 15
Contact Plating: Polyester
Number of Pins: 15
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-1735447-3; 502351-1500; 1-2110992-5; 51065-1300; 87439-1500; 1-2110992-7; 1-2110992-2505151150
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Free Hanging
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015776-505151-1500 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 505151-1500 |