MOLEX
505151-1400 -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, LO POWER (<5A/CKT)
Molex
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
505151-1400
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
505151-1400
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
505151-1400 |
505151-1400 |
|
Product Name
|
|
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers