Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962940-505151-0700
Number of Positions: 7
Pitch: 2.0066 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Receptacle
Categories: OEM Parts(0-9)
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Free Hanging
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962940-505151-0700 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 505151-0700 |